PANJIT SemiConductor Single Diodes S100W_R1_00001

Description
Diode Schottky 100V 1A Surface Mount SMA (DO-214AC)
Request a Quote Datasheet
Description
Diode Schottky 100V 1A Surface Mount SMA (DO-214AC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-S100W_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount SMA (DO-214AC)

Diode Schottky 100V 1A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 3757-S100W_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount SMA (DO-214AC)

Diode Schottky 100V 1A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 3757-S100W_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount SMA (DO-214AC)

Diode Schottky 100V 1A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 959658-S100W_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
959658-S100W_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 959658-S100W_R1_00001
Win Source Part Number: 959658-S100W_R1_0000 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-S100W_R1_00001D KR,3757-S100W_R1_000 01TR,3757-S100W_R1_0 0001CT

Win Source Part Number: 959658-S100W_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-S100W_R1_00001DKR,3757-S100W_R1_00001TR,3757-S100W_R1_00001CT

Buy Now
Schottky 1A 100V Diode and Rectifier - 280-S100W_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 100V Diode and Rectifier
280-S100W_R1_00001
Schottky 1A 100V Diode and Rectifier 280-S100W_R1_00001
Rectifier Diode, Schottky, 1 Element, 1A, 100V V(RRM), Silicon, HALOGEN FREE, PLASTIC, SMA, 2 PIN Product overview: S100W_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S100W_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 1A, 100V V(RRM), Silicon, HALOGEN FREE, PLASTIC, SMA, 2 PIN Product overview: S100W_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S100W_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S100W_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S100W_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers S100W_R1_00001
DIODE SCHOTTKY 100V 1A SMA

DIODE SCHOTTKY 100V 1A SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 3757-S100W_R1_00001CT-ND 959658-S100W_R1_00001 280-S100W_R1_00001 S100W_R1_00001
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 1A 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Bridge Rectifiers - CC2026-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Rectifier Diode - 1N5553 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Schottky barrier diode - BAT54QB-QZ - Nexperia B.V.
Specs
Applications Switching
Package SOT8015 SOT8015
RoHS Compliant RoHS
View Details
5 suppliers