PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Rectifiers - Single RB551V-30_R1_00001

Description
Win Source Part Number: 1113904-RB551V-30_R1 _00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 470 mV @ 500 mA Current - Reverse Leakage @ Vr: 100 µA @ 20 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panjit International Inc. Other Names: 3757-RB551V-30_R1_00 001DKR,3757-RB551V-3 0_R1_00001TR,3757-RB 551V-30_R1_00001CT
Request a Quote Datasheet
Description
Win Source Part Number: 1113904-RB551V-30_R1 _00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 470 mV @ 500 mA Current - Reverse Leakage @ Vr: 100 µA @ 20 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panjit International Inc. Other Names: 3757-RB551V-30_R1_00 001DKR,3757-RB551V-3 0_R1_00001TR,3757-RB 551V-30_R1_00001CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1113904-RB551V-30_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1113904-RB551V-30_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1113904-RB551V-30_R1_00001
Win Source Part Number: 1113904-RB551V-30_R1 _00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 470 mV @ 500 mA Current - Reverse Leakage @ Vr: 100 µA @ 20 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panjit International Inc. Other Names: 3757-RB551V-30_R1_00 001DKR,3757-RB551V-3 0_R1_00001TR,3757-RB 551V-30_R1_00001CT

Win Source Part Number: 1113904-RB551V-30_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 470 mV @ 500 mA
Current - Reverse Leakage @ Vr: 100 µA @ 20 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panjit International Inc.
Other Names: 3757-RB551V-30_R1_00001DKR,3757-RB551V-30_R1_00001TR,3757-RB551V-30_R1_00001CT

Buy Now Datasheet
Single Diodes - 3757-RB551V-30_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA Surface Mount SOD-323

Diode Schottky 20V 500mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 3757-RB551V-30_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA Surface Mount SOD-323

Diode Schottky 20V 500mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 3757-RB551V-30_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA Surface Mount SOD-323

Diode Schottky 20V 500mA Surface Mount SOD-323

Buy Now Datasheet
Schottky 20V 500MA Diode and Rectifier - 280-RB551V-30_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 500MA Diode and Rectifier
280-RB551V-30_R1_00001
Schottky 20V 500MA Diode and Rectifier 280-RB551V-30_R1_00001
DIODE SCHOTTKY 20V 500MA SOD323 Product overview: RB551V-30_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB551V-30_R1_000 01 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 500MA SOD323 Product overview: RB551V-30_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB551V-30_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB551V-30_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB551V-30_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers RB551V-30_R1_00001
DIODE SCHOTTKY 20V 500MA SOD323

DIODE SCHOTTKY 20V 500MA SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 1113904-RB551V-30_R1_00001 3757-RB551V-30_R1_00001TR-ND 280-RB551V-30_R1_00001 RB551V-30_R1_00001
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 20V 500MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-323; SC-90, SOD-323F Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464779 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC2026-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Dual isolated high-voltage switching diode - BAS21PGX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
Rectifier Diodes - 3SF2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 150 ns
View Details