PANJIT SemiConductor Schottky 0.1A 45V Diode and Rectifier RB501V-40_R1_00001

Description
Rectifier Diode, Schottky, 1 Element, 0.1A, 45V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: RB501V-40_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.1A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB501V-40_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Element, 0.1A, 45V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: RB501V-40_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.1A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB501V-40_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 0.1A 45V Diode and Rectifier - 280-RB501V-40_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.1A 45V Diode and Rectifier
280-RB501V-40_R1_00001
Schottky 0.1A 45V Diode and Rectifier 280-RB501V-40_R1_00001
Rectifier Diode, Schottky, 1 Element, 0.1A, 45V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: RB501V-40_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.1A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB501V-40_R1_000 01 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.1A, 45V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: RB501V-40_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.1A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB501V-40_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367188-RB501V-40_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367188-RB501V-40_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367188-RB501V-40_R1_00001
Win Source Part Number: 1367188-RB501V-40_R1 _00001 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Package: Tape & Reel Product Status: Active Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Base Product Number: RB501V Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 550 mV @ 100 mA Speed: Small Signal =< 200mA (Io), Any Speed Current - Reverse Leakage @ Vr: 10 µA @ 10 V Capacitance @ Vr, F: 6pF @ 10V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C

Win Source Part Number: 1367188-RB501V-40_R1_00001
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Base Product Number: RB501V
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 100 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr: 10 µA @ 10 V
Capacitance @ Vr, F: 6pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C

Buy Now Datasheet
Single Diodes - 3757-RB501V-40_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA Surface Mount SOD-323

Diode Schottky 30V 100mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 3757-RB501V-40_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA Surface Mount SOD-323

Diode Schottky 30V 100mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 3757-RB501V-40_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA Surface Mount SOD-323

Diode Schottky 30V 100mA Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB501V-40_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB501V-40_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers RB501V-40_R1_00001
DIODE SCHOTTKY 30V 100MA SOD323

DIODE SCHOTTKY 30V 100MA SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-RB501V-40_R1_00001 1367188-RB501V-40_R1_00001 3757-RB501V-40_R1_00001DKR-ND RB501V-40_R1_00001
Product Name Schottky 0.1A 45V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 2104939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package G 13
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC1658-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Switching Diodes - 7920774 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N5618 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details