PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes QRT1506F_T0_00001

Description
Win Source Part Number: 1366956-QRT1506F_T0_ 00001 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: Panjit International Inc. Package: Tube Product Status: Obsolete Package / Case: TO-220-2 Full Pack, Isolated Tab Supplier Device Package: ITO-220AC Base Product Number: QRT1506 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 2.35 V @ 15 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 3 µA @ 600 V Operating Temperature - Junction: -55°C ~ 175°C
Request a Quote Datasheet
Description
Win Source Part Number: 1366956-QRT1506F_T0_ 00001 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: Panjit International Inc. Package: Tube Product Status: Obsolete Package / Case: TO-220-2 Full Pack, Isolated Tab Supplier Device Package: ITO-220AC Base Product Number: QRT1506 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 2.35 V @ 15 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 3 µA @ 600 V Operating Temperature - Junction: -55°C ~ 175°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366956-QRT1506F_T0_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366956-QRT1506F_T0_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366956-QRT1506F_T0_00001
Win Source Part Number: 1366956-QRT1506F_T0_ 00001 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: Panjit International Inc. Package: Tube Product Status: Obsolete Package / Case: TO-220-2 Full Pack, Isolated Tab Supplier Device Package: ITO-220AC Base Product Number: QRT1506 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 2.35 V @ 15 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 3 µA @ 600 V Operating Temperature - Junction: -55°C ~ 175°C

Win Source Part Number: 1366956-QRT1506F_T0_00001
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Mfr: Panjit International Inc.
Package: Tube
Product Status: Obsolete
Package / Case: TO-220-2 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AC
Base Product Number: QRT1506
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 2.35 V @ 15 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 3 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 175°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1366956-QRT1506F_T0_00001
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
VF 2.35 volts
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-14-1000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Switching Diodes - 1221197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details