PANJIT SemiConductor Single Diodes QRT10A06F_T0_00001

Description
Diode Standard 600V 10A Through Hole ITO-220AC
Request a Quote Datasheet
Description
Diode Standard 600V 10A Through Hole ITO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-QRT10A06F_T0_00001-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 10A Through Hole ITO-220AC

Diode Standard 600V 10A Through Hole ITO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1086880-QRT10A06F_T0_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1086880-QRT10A06F_T0_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1086880-QRT10A06F_T0_00001
Win Source Part Number: 1086880-QRT10A06F_T0 _00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 2.4 V @ 10 A Reverse Recovery Time (trr): 32 ns Current - Reverse Leakage @ Vr: 1 µA @ 600 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Full Pack, Isolated Tab Supplier Device Package: ITO-220AC ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-QRT10A06F_T0_00 001 Product Status: Obsolete

Win Source Part Number: 1086880-QRT10A06F_T0_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 2.4 V @ 10 A
Reverse Recovery Time (trr): 32 ns
Current - Reverse Leakage @ Vr: 1 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-QRT10A06F_T0_00001
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number 3757-QRT10A06F_T0_00001-ND 1086880-QRT10A06F_T0_00001
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
VF 2.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS6-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Switching Diodes - 1221241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Illuminance sensors - S9066-211SB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
VR -0.5000 to 12 volts
Tj -30 to 80 C (-22 to 176 F)
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details