PANJIT SemiConductor FET, MOSFET Arrays PJX8838_R1_00001

Description
Mosfet Array 2 N-Channel (Dual) 50V 360mA (Ta) 300mW (Ta) Surface Mount SOT-563
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 50V 360mA (Ta) 300mW (Ta) Surface Mount SOT-563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 3757-PJX8838_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3757-PJX8838_R1_00001TR-ND
FET, MOSFET Arrays 3757-PJX8838_R1_00001TR-ND
Mosfet Array 2 N-Channel (Dual) 50V 360mA (Ta) 300mW (Ta) Surface Mount SOT-563

Mosfet Array 2 N-Channel (Dual) 50V 360mA (Ta) 300mW (Ta) Surface Mount SOT-563

Buy Now Datasheet
FET, MOSFET Arrays - 3757-PJX8838_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Mosfet Array 2 N-Channel (Dual) 50V 360mA (Ta) 300mW (Ta) Surface Mount SOT-563

Mosfet Array 2 N-Channel (Dual) 50V 360mA (Ta) 300mW (Ta) Surface Mount SOT-563

Buy Now Datasheet
FET, MOSFET Arrays - 3757-PJX8838_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3757-PJX8838_R1_00001CT-ND
FET, MOSFET Arrays 3757-PJX8838_R1_00001CT-ND
Mosfet Array 2 N-Channel (Dual) 50V 360mA (Ta) 300mW (Ta) Surface Mount SOT-563

Mosfet Array 2 N-Channel (Dual) 50V 360mA (Ta) 300mW (Ta) Surface Mount SOT-563

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1315545-PJX8838_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1315545-PJX8838_R1_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1315545-PJX8838_R1_00001
Win Source Part Number: 1315545-PJX8838_R1_0 0001 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 50V Current - Continuous Drain (Id) @ 25°C: 360mA (Ta) Rds On (Max) @ Id, Vgs: 1.45Ohm @ 500mA, 10V Vgs(th) (Max) @ Id: 1V @ 250µA Power - Max: 300mW (Ta) Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Gate Charge (Qg) (Max) @ Vgs: 0.95nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 36pF @ 25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panjit International Inc.

Win Source Part Number: 1315545-PJX8838_R1_00001
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 50V
Current - Continuous Drain (Id) @ 25°C: 360mA (Ta)
Rds On (Max) @ Id, Vgs: 1.45Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power - Max: 300mW (Ta)
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Gate Charge (Qg) (Max) @ Vgs: 0.95nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 36pF @ 25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Panjit International Inc.

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PJX8838_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PJX8838_R1_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PJX8838_R1_00001
MOSFET 2N-CH 50V 0.36A SOT563

MOSFET 2N-CH 50V 0.36A SOT563

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Transistors RF Transistors
Product Number 3757-PJX8838_R1_00001TR-ND 1315545-PJX8838_R1_00001 PJX8838_R1_00001
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-563, SOT-666 SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details