PANJIT SemiConductor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays PJT7828_R1_00001

Description
Win Source Part Number: 1314697-PJT7828_R1_0 0001 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 300mA (Ta) Rds On (Max) @ Id, Vgs: 1.2Ohm @ 300mA, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power - Max: 350mW (Ta) Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Gate Charge (Qg) (Max) @ Vgs: 0.9nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 45pF @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panjit International Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1314697-PJT7828_R1_0 0001 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 300mA (Ta) Rds On (Max) @ Id, Vgs: 1.2Ohm @ 300mA, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power - Max: 350mW (Ta) Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Gate Charge (Qg) (Max) @ Vgs: 0.9nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 45pF @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panjit International Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1314697-PJT7828_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1314697-PJT7828_R1_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1314697-PJT7828_R1_00001
Win Source Part Number: 1314697-PJT7828_R1_0 0001 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 300mA (Ta) Rds On (Max) @ Id, Vgs: 1.2Ohm @ 300mA, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power - Max: 350mW (Ta) Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Gate Charge (Qg) (Max) @ Vgs: 0.9nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 45pF @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panjit International Inc.

Win Source Part Number: 1314697-PJT7828_R1_00001
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 300mA (Ta)
Rds On (Max) @ Id, Vgs: 1.2Ohm @ 300mA, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power - Max: 350mW (Ta)
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Gate Charge (Qg) (Max) @ Vgs: 0.9nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 45pF @ 10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Panjit International Inc.

Buy Now
Singapore, Singapore
MOSFET Transistor
289-PJT7828_R1_00001
MOSFET Transistor 289-PJT7828_R1_00001
Small Signal Field-Effect Transistor, Product overview: PJT7828_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PJT7828_R1_00001 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, Product overview: PJT7828_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PJT7828_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 3757-PJT7828_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Mosfet Array 2 N-Channel (Dual) 30V 300mA (Ta) 350mW (Ta) Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 30V 300mA (Ta) 350mW (Ta) Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - 3757-PJT7828_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3757-PJT7828_R1_00001TR-ND
FET, MOSFET Arrays 3757-PJT7828_R1_00001TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 300mA (Ta) 350mW (Ta) Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 30V 300mA (Ta) 350mW (Ta) Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - 3757-PJT7828_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3757-PJT7828_R1_00001CT-ND
FET, MOSFET Arrays 3757-PJT7828_R1_00001CT-ND
Mosfet Array 2 N-Channel (Dual) 30V 300mA (Ta) 350mW (Ta) Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 30V 300mA (Ta) 350mW (Ta) Surface Mount SOT-363

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 1314697-PJT7828_R1_00001 289-PJT7828_R1_00001 3757-PJT7828_R1_00001DKR-ND
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays MOSFET Transistor FET, MOSFET Arrays
Polarity N-Channel
Unlock Full Specs
to access all available technical data