Mosfet Array 2 N-Channel (Dual) 30V 500mA (Ta) 350mW (Ta) Surface Mount SOT-363
Mosfet Array 2 N-Channel (Dual) 30V 500mA (Ta) 350mW (Ta) Surface Mount SOT-363
Mosfet Array 2 N-Channel (Dual) 30V 500mA (Ta) 350mW (Ta) Surface Mount SOT-363
Win Source Part Number: 973805-PJT7812_R1_00
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 500mA (Ta)
Rds On (Max) @ Id, Vgs: 1.2Ohm @ 500mA, 4.5V
Vgs(th) (Max) @ Id: 1.1V @ 250µA
Power - Max: 350mW (Ta)
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Gate Charge (Qg) (Max) @ Vgs: 0.87nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 34pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Panjit International Inc.
Other Names: 3757-PJT7812_R1_0000
Product Status: Not For New Designs
MOSFET 2N-CH 30V 0.5A SOT363 Product overview: PJT7812_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PJT7812_R1_00001
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3757-PJT7812_R1_00001TR-ND | 973805-PJT7812_R1_00001 | 289-PJT7812_R1_00001 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | 30V 0.5A MOSFET Transistor |
| Package Type | 6-TSSOP, SC-88, SOT-363 | SOT3 | Tape & Reel (TR) |