PANJIT SemiConductor OEM Parts - OEM Parts (O - R) - PJSRV05-4_R1_00001 PJSRV05-4_R1_00001

Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958404-PJSRV05-4_R1_ 00001 Mounting: SMD (SMT) Capacitance: 1.2 pF Clamping Voltage: 17 V Direction: Unidirectional Number of Pins: 6 Working Voltage: 5 V Categories: OEM Parts(O-R) Case / Package: SOT-23 Alternative Parts (Cross-Reference): PJSRV05-4_R1_00001PJ SRV05-4 _R1 _00001; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958404-PJSRV05-4_R1_ 00001 Mounting: SMD (SMT) Capacitance: 1.2 pF Clamping Voltage: 17 V Direction: Unidirectional Number of Pins: 6 Working Voltage: 5 V Categories: OEM Parts(O-R) Case / Package: SOT-23 Alternative Parts (Cross-Reference): PJSRV05-4_R1_00001PJ SRV05-4 _R1 _00001; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PJSRV05-4_R1_00001 - 958404-PJSRV05-4_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PJSRV05-4_R1_00001
958404-PJSRV05-4_R1_00001
OEM Parts - OEM Parts (O - R) - PJSRV05-4_R1_00001 958404-PJSRV05-4_R1_00001
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958404-PJSRV05-4_R1_ 00001 Mounting: SMD (SMT) Capacitance: 1.2 pF Clamping Voltage: 17 V Direction: Unidirectional Number of Pins: 6 Working Voltage: 5 V Categories: OEM Parts(O-R) Case / Package: SOT-23 Alternative Parts (Cross-Reference): PJSRV05-4_R1_00001PJ SRV05-4 _R1 _00001; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958404-PJSRV05-4_R1_00001
Mounting: SMD (SMT)
Capacitance: 1.2 pF
Clamping Voltage: 17 V
Direction: Unidirectional
Number of Pins: 6
Working Voltage: 5 V
Categories: OEM Parts(O-R)
Case / Package: SOT-23
Alternative Parts (Cross-Reference): PJSRV05-4_R1_00001PJSRV05-4 _R1 _00001;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 958404-PJSRV05-4_R1_00001
Product Name OEM Parts - OEM Parts (O - R) - PJSRV05-4_R1_00001
Unlock Full Specs
to access all available technical data

Similar Products