Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085325-PJSDC15 _R1 _00001
Mounting: SMD (SMT)
Clamping Voltage: 21.2 V
Direction: Bidirectional
Number of Pins: 3
Working Voltage: 12.8 V
Categories: OEM Parts(O-R)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1085325-PJSDC15 _R1 _00001 |
| Product Name | OEM Parts - OEM Parts (O - R) - PJSDC15 _R1 _00001 |