PANJIT SemiConductor Single FETs, MOSFETs PJS6415AE_S1_00001

Description
P-Channel 20V 4.9A (Ta) 2W (Ta) Surface Mount SOT-23-6
Request a Quote Datasheet
Description
P-Channel 20V 4.9A (Ta) 2W (Ta) Surface Mount SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3757-PJS6415AE_S1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJS6415AE_S1_00001TR-ND
Single FETs, MOSFETs 3757-PJS6415AE_S1_00001TR-ND
P-Channel 20V 4.9A (Ta) 2W (Ta) Surface Mount SOT-23-6

P-Channel 20V 4.9A (Ta) 2W (Ta) Surface Mount SOT-23-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1085313-PJS6415AE_S1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1085313-PJS6415AE_S1_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1085313-PJS6415AE_S1_00001
Win Source Part Number: 1085313-PJS6415AE_S1 _00001 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 4.9A (Ta) Rds On (Max) @ Id, Vgs: 60mOhm @ 4.9A, 10V Vgs(th) (Max) @ Id: 1.2V @ 250µA Power Dissipation (Max): 2W (Ta) Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Gate Charge (Qg) (Max) @ Vgs: 6.9 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 602 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panjit International Inc. Other Names: 3757-PJS6415AE_S1_00 001TR,3757-PJS6415AE _S1_00001CT,3757-PJS 6415AE_S1_00001DKR Drive Voltage (Max Rds On, Min Rds On): 1.8V, 10V

Win Source Part Number: 1085313-PJS6415AE_S1_00001
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 4.9A (Ta)
Rds On (Max) @ Id, Vgs: 60mOhm @ 4.9A, 10V
Vgs(th) (Max) @ Id: 1.2V @ 250µA
Power Dissipation (Max): 2W (Ta)
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Gate Charge (Qg) (Max) @ Vgs: 6.9 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 602 pF @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Panjit International Inc.
Other Names: 3757-PJS6415AE_S1_00001TR,3757-PJS6415AE_S1_00001CT,3757-PJS6415AE_S1_00001DKR
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 10V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PJS6415AE_S1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PJS6415AE_S1_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PJS6415AE_S1_00001
20V P-CHANNEL ENHANCEMENT MODE M

20V P-CHANNEL ENHANCEMENT MODE M

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Transistors RF Transistors
Product Number 3757-PJS6415AE_S1_00001TR-ND 1085313-PJS6415AE_S1_00001 PJS6415AE_S1_00001
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data