PANJIT SemiConductor Single FETs, MOSFETs PJS6405_S1_00001

Description
P-Channel 30V 4.6A (Ta) 2W (Ta) Surface Mount SOT-23-6
Request a Quote Datasheet
Description
P-Channel 30V 4.6A (Ta) 2W (Ta) Surface Mount SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3757-PJS6405_S1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJS6405_S1_00001DKR-ND
Single FETs, MOSFETs 3757-PJS6405_S1_00001DKR-ND
P-Channel 30V 4.6A (Ta) 2W (Ta) Surface Mount SOT-23-6

P-Channel 30V 4.6A (Ta) 2W (Ta) Surface Mount SOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - 3757-PJS6405_S1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJS6405_S1_00001CT-ND
Single FETs, MOSFETs 3757-PJS6405_S1_00001CT-ND
P-Channel 30V 4.6A (Ta) 2W (Ta) Surface Mount SOT-23-6

P-Channel 30V 4.6A (Ta) 2W (Ta) Surface Mount SOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - 3757-PJS6405_S1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJS6405_S1_00001TR-ND
Single FETs, MOSFETs 3757-PJS6405_S1_00001TR-ND
P-Channel 30V 4.6A (Ta) 2W (Ta) Surface Mount SOT-23-6

P-Channel 30V 4.6A (Ta) 2W (Ta) Surface Mount SOT-23-6

Buy Now Datasheet
Singapore, Singapore
P-Channel 4.6A 30V 0.072ohm MOSFET Transistor
278-PJS6405_S1_00001
P-Channel 4.6A 30V 0.072ohm MOSFET Transistor 278-PJS6405_S1_00001
Power Field-Effect Transistor, 4.6A I(D), 30V, 0.072ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, GREEN, PLASTIC PACKAGE-6 Product overview: PJS6405_S1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 4.6A, 30V, 0.072ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.6A, 30V, 0.072ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJS6405_S1_00001 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 4.6A I(D), 30V, 0.072ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, GREEN, PLASTIC PACKAGE-6 Product overview: PJS6405_S1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 4.6A, 30V, 0.072ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.6A, 30V, 0.072ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJS6405_S1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1085310-PJS6405_S1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1085310-PJS6405_S1_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1085310-PJS6405_S1_00001
Win Source Part Number: 1085310-PJS6405_S1_0 0001 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 4.6A (Ta) Rds On (Max) @ Id, Vgs: 72mOhm @ 4.6A, 10V Vgs(th) (Max) @ Id: 2.1V @ 250µA Power Dissipation (Max): 2W (Ta) Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Gate Charge (Qg) (Max) @ Vgs: 5.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 417 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panjit International Inc. Other Names: 3757-PJS6405_S1_0000 1CT,3757-PJS6405_S1_ 00001TR,3757-PJS6405 _S1_00001DKR Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1085310-PJS6405_S1_00001
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 4.6A (Ta)
Rds On (Max) @ Id, Vgs: 72mOhm @ 4.6A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Power Dissipation (Max): 2W (Ta)
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Gate Charge (Qg) (Max) @ Vgs: 5.2 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 417 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Panjit International Inc.
Other Names: 3757-PJS6405_S1_00001CT,3757-PJS6405_S1_00001TR,3757-PJS6405_S1_00001DKR
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PJS6405_S1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PJS6405_S1_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PJS6405_S1_00001
30V P-CHANNEL ENHANCEMENT MODE M

30V P-CHANNEL ENHANCEMENT MODE M

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 3757-PJS6405_S1_00001DKR-ND 278-PJS6405_S1_00001 1085310-PJS6405_S1_00001 PJS6405_S1_00001
Product Name Single FETs, MOSFETs P-Channel 4.6A 30V 0.072ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data