PANJIT SemiConductor Single FETs, MOSFETs PJS6403_S1_00001

Description
P-Channel 30V 6.4A (Ta) 2W (Ta) Surface Mount SOT-23-6
Request a Quote Datasheet
Description
P-Channel 30V 6.4A (Ta) 2W (Ta) Surface Mount SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3757-PJS6403_S1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJS6403_S1_00001TR-ND
Single FETs, MOSFETs 3757-PJS6403_S1_00001TR-ND
P-Channel 30V 6.4A (Ta) 2W (Ta) Surface Mount SOT-23-6

P-Channel 30V 6.4A (Ta) 2W (Ta) Surface Mount SOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - 3757-PJS6403_S1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJS6403_S1_00001CT-ND
Single FETs, MOSFETs 3757-PJS6403_S1_00001CT-ND
P-Channel 30V 6.4A (Ta) 2W (Ta) Surface Mount SOT-23-6

P-Channel 30V 6.4A (Ta) 2W (Ta) Surface Mount SOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - 3757-PJS6403_S1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJS6403_S1_00001DKR-ND
Single FETs, MOSFETs 3757-PJS6403_S1_00001DKR-ND
P-Channel 30V 6.4A (Ta) 2W (Ta) Surface Mount SOT-23-6

P-Channel 30V 6.4A (Ta) 2W (Ta) Surface Mount SOT-23-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1085309-PJS6403_S1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1085309-PJS6403_S1_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1085309-PJS6403_S1_00001
Win Source Part Number: 1085309-PJS6403_S1_0 0001 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 6.4A (Ta) Rds On (Max) @ Id, Vgs: 32mOhm @ 4A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 2W (Ta) Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Gate Charge (Qg) (Max) @ Vgs: 7.8 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 870 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panjit International Inc. Other Names: 3757-PJS6403_S1_0000 1TR,3757-PJS6403_S1_ 00001CT,3757-PJS6403 _S1_00001DKR Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1085309-PJS6403_S1_00001
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 6.4A (Ta)
Rds On (Max) @ Id, Vgs: 32mOhm @ 4A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 2W (Ta)
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Gate Charge (Qg) (Max) @ Vgs: 7.8 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 870 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Panjit International Inc.
Other Names: 3757-PJS6403_S1_00001TR,3757-PJS6403_S1_00001CT,3757-PJS6403_S1_00001DKR
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now
Singapore, Singapore
MOSFET Transistor
278-PJS6403_S1_00001
MOSFET Transistor 278-PJS6403_S1_00001
Power Field-Effect Transistor, Product overview: PJS6403_S1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJS6403_S1_00001 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: PJS6403_S1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJS6403_S1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - PJS6403_S1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
PJS6403_S1_00001
Integrated Circuits (ICs) - Transistors - MOSFETs PJS6403_S1_00001
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 3757-PJS6403_S1_00001TR-ND 1085309-PJS6403_S1_00001 278-PJS6403_S1_00001 PJS6403_S1_00001
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Transistor Integrated Circuits (ICs) - Transistors - MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data