Mosfet Array 2 N-Channel (Dual) 40V 9A (Ta), 37A (Tc) 2W (Ta), 33W (Tc) Surface Mount DFN3333B-8
Mosfet Array 2 N-Channel (Dual) 40V 9A (Ta), 37A (Tc) 2W (Ta), 33W (Tc) Surface Mount DFN3333B-8
40V DUAL N-CHANNEL ENHANCEMENT M
MOSFET 2N-CH 40V 9A/37A 8DFN
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 3757-PJQ4848P_R2_00001CT-ND | PJQ4848P_R2_00001 | PJQ4848P_R2_00001 |
| Product Name | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-PowerWDFN | 8-PowerWDFN | |
| Polarity | N-Channel; 2 N-Channel (Dual) | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||
| V(BR)DSS | 40 volts |