N-Channel 30V 16A (Ta), 70A (Tc) 2W (Ta), 39W (Tc) Surface Mount DFN3333-8
N-Channel 30V 16A (Ta), 70A (Tc) 2W (Ta), 39W (Tc) Surface Mount DFN3333-8
30V N-CHANNEL ENHANCEMENT MODE M
30V N-CHANNEL ENHANCEMENT MODE M
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 3757-PJQ4402P_R2_00001TR-ND | PJQ4402P_R2_00001 | PJQ4402P_R2_00001 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | 8-PowerVDFN | 8-PowerVDFN | 8-PowerVDFN |
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||
| V(BR)DSS | 30 volts |