600V N-channel super junction MOSFET in a TO-247AD-3LD package, rated for 35A continuous drain current at 25°C and 22A at 100°C, with a maximum on-state resistance of 105 mΩ at 10V gate-source voltage. Features fast switching, low gate charge of 60 nC, and 100% avalanche energy testing up to 738 mJ. The device meets RoHS 2.0 and IEC 61249 environmental standards. Thermal resistance from junction to case is 0.38 °C/W.
600V 105mohm 35A SJ MOSFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3757-PJMH105N60FRC_T0_00601-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |