PJMH080N65FR2 is a 650V N-channel super junction MOSFET in a TO-247AD-3LD package, weighing 6.231 grams, designed for PFC, LLC, and PSFB power supply applications. It has a maximum continuous drain current of 46A at 25°C and an on-state resistance of 75mΩ at 10V gate source voltage. The device features fast recovery body diode characteristics, 100% avalanche and Rg testing, and complies with EU RoHS 2.0 and IEC 61249 environmental standards. Thermal resistance from junction to case is specified at 0.23°C/W to 0.32°C/W, and operating temperature ranges from -55°C to 150°C.
650V/ 75M / FAST RECOVERY QRR/T
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3757-PJMH080N65FR2_T0_00601-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |