The PJMF099N60EC is a 600V N-channel super junction MOSFET in an ITO-220AB-F package, rated for a continuous drain current of 39 A at 25°C and 24 A at 100°C, with a maximum on-state resistance of 99 mΩ at 10 V gate drive. It features avalanche ruggedness with a single pulse energy rating of 738 mJ and a dv/dt capability of 50 V/ns. The device is characterized by a total gate charge of 60 nC and thermal resistance from junction to case of 3.68 °C/W. It is RoHS 2.0 compliant and designed for applications including PFC, TV and PC power supplies, PD chargers, adapters, and UPS systems. The part is 100% avalanche and gate resistance tested.
600V/ 99M / 39A/ EASY TO DRIVER
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3757-PJMF099N60EC_T0_00601-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |