Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085268-PJESD6V2LC-4
Mounting: SMD (SMT)
Direction: Unidirectional
Number of Pins: 5
Working Voltage: 4.3 V
Categories: OEM Parts(O-R)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1085268-PJESD6V2LC-4 _R1 _00001 |
| Product Name | OEM Parts - OEM Parts (O - R) - PJESD6V2LC-4 _R1 _00001 |