N-Channel 30V 600mA (Ta) 300mW (Ta) Surface Mount SOT-523
N-Channel 30V 600mA (Ta) 300mW (Ta) Surface Mount SOT-523
N-Channel 30V 600mA (Ta) 300mW (Ta) Surface Mount SOT-523
30V N-CHANNEL ENHANCEMENT MODE M Product overview: PJE8404_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJE8404_R1_00001
30V N-CHANNEL ENHANCEMENT MODE M
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3757-PJE8404_R1_00001CT-ND | 278-PJE8404_R1_00001 | PJE8404_R1_00001 |
| Product Name | Single FETs, MOSFETs | N-Channel 30V MOSFET Transistor | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel |
| Package Type | SOT-523 | Tape & Reel (TR) | SOT-523 |
| MOSFET Operating Mode | Enhancement | ||
| PD | 300 milliwatts | 300 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |