PANJIT SemiConductor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single PJD80N03_L2_00001

Description
Win Source Part Number: 1315541-PJD80N03_L2_ 00001 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 15A (Ta), 80A (Tc) Rds On (Max) @ Id, Vgs: 6mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 2W (Ta), 55W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1323 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panjit International Inc. Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1315541-PJD80N03_L2_ 00001 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 15A (Ta), 80A (Tc) Rds On (Max) @ Id, Vgs: 6mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 2W (Ta), 55W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1323 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panjit International Inc. Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1315541-PJD80N03_L2_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1315541-PJD80N03_L2_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1315541-PJD80N03_L2_00001
Win Source Part Number: 1315541-PJD80N03_L2_ 00001 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 15A (Ta), 80A (Tc) Rds On (Max) @ Id, Vgs: 6mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 2W (Ta), 55W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1323 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panjit International Inc. Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1315541-PJD80N03_L2_00001
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 15A (Ta), 80A (Tc)
Rds On (Max) @ Id, Vgs: 6mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 2W (Ta), 55W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1323 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Panjit International Inc.
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now
Single FETs, MOSFETs - 3757-PJD80N03_L2_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJD80N03_L2_00001TR-ND
Single FETs, MOSFETs 3757-PJD80N03_L2_00001TR-ND
N-Channel 30V 15A (Ta), 80A (Tc) 2W (Ta), 55W (Tc) Surface Mount TO-252

N-Channel 30V 15A (Ta), 80A (Tc) 2W (Ta), 55W (Tc) Surface Mount TO-252

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PJD80N03_L2_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PJD80N03_L2_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PJD80N03_L2_00001
30V N-CHANNEL ENHANCEMENT MODE M

30V N-CHANNEL ENHANCEMENT MODE M

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transistors Transistors RF Transistors
Product Number 1315541-PJD80N03_L2_00001 3757-PJD80N03_L2_00001TR-ND PJD80N03_L2_00001
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF9Z34N-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
6 suppliers