N-channel MOSFET with 600 V drain-source voltage and 7 A continuous drain current, housed in TO-252AA package, designed for high switching speed applications with low gate charge and improved dv/dt capability. Maximum drain-source on-resistance is 1.2 Ω at 10 V gate-source voltage and 3.5 A drain current. Junction temperature range is -55°C to 150°C. Package weight is 0.297 grams. Complies with RoHS 2.0 and IEC 61249 green molding compound standards. Terminals are solderable per MIL-STD-750, Method 2026.
N-Channel 600V 7A (Ta) Surface Mount TO-252AA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3757-PJD7NA60_R2_00001TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |