PJD60R620E_L2_00001 is a 600V N-channel super junction MOSFET in a TO-252AA package, weighing 0.297 grams. It has a maximum continuous drain current of 7 A at 25°C and 4.5 A at 100°C, with a drain-source on-state resistance of up to 0.62 Ω at 10 V gate-source voltage and 2.4 A drain current. The device supports a single pulse avalanche energy of 85 mJ and operates within a junction and storage temperature range of -55°C to 150°C. Thermal resistance is 62.5 °C/W from junction to ambient when mounted on a 1 in² copper pad. It meets RoHS 2.0 and IEC 61249 standards for halogen-free and green molding compound compliance.
N-Channel 600V 1.2A (Ta), 7A (Tc) 2W (Ta), 78W (Tc) Surface Mount TO-252
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3757-PJD60R620E_L2_00001TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |