P-Channel 60V 5A (Ta), 16A (Tc) 2W (Ta), 25W (Tc) Surface Mount TO-252
60V P-CHANNEL ENHANCEMENT MODE M Product overview: PJD16P06A_L2_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJD16P06A_L2_000
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3757-PJD16P06A_L2_00001TR-ND | 278-PJD16P06A_L2_00001 |
| Product Name | Single FETs, MOSFETs | P-Channel 60V MOSFET Transistor |
| Polarity | P-Channel | P-Channel |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) |
| MOSFET Operating Mode | Enhancement |