PANJIT SemiConductor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single PJD15P06A_L2_00001

Description
Manufacturer: Panjit International Inc. Win Source Part Number: 1323969-PJD15P06A_L2 _00001 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 4A, 15A (Tc) Rds On (Max) @ Id, Vgs: 68mOhm @ 7.5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 2W, 25W (Tc) Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 879 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: 3757-PJD15P06A_L2_00 001DKR,3757-PJD15P06 A_L2_00001CT,3757-PJ D15P06A_L2_00001TR Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panjit International Inc. Win Source Part Number: 1323969-PJD15P06A_L2 _00001 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 4A, 15A (Tc) Rds On (Max) @ Id, Vgs: 68mOhm @ 7.5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 2W, 25W (Tc) Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 879 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: 3757-PJD15P06A_L2_00 001DKR,3757-PJD15P06 A_L2_00001CT,3757-PJ D15P06A_L2_00001TR Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1323969-PJD15P06A_L2_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1323969-PJD15P06A_L2_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1323969-PJD15P06A_L2_00001
Manufacturer: Panjit International Inc. Win Source Part Number: 1323969-PJD15P06A_L2 _00001 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 4A, 15A (Tc) Rds On (Max) @ Id, Vgs: 68mOhm @ 7.5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 2W, 25W (Tc) Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 879 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: 3757-PJD15P06A_L2_00 001DKR,3757-PJD15P06 A_L2_00001CT,3757-PJ D15P06A_L2_00001TR Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Panjit International Inc.
Win Source Part Number: 1323969-PJD15P06A_L2_00001
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 4A, 15A (Tc)
Rds On (Max) @ Id, Vgs: 68mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 2W, 25W (Tc)
Supplier Device Package: TO-252
Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 879 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: 3757-PJD15P06A_L2_00001DKR,3757-PJD15P06A_L2_00001CT,3757-PJD15P06A_L2_00001TR
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - 3757-PJD15P06A_L2_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJD15P06A_L2_00001CT-ND
Single FETs, MOSFETs 3757-PJD15P06A_L2_00001CT-ND
P-Channel 60V 4A (Ta), 15A (Tc) 2W (Ta), 25W (Tc) Surface Mount TO-252

P-Channel 60V 4A (Ta), 15A (Tc) 2W (Ta), 25W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 3757-PJD15P06A_L2_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJD15P06A_L2_00001TR-ND
Single FETs, MOSFETs 3757-PJD15P06A_L2_00001TR-ND
P-Channel 60V 4A (Ta), 15A (Tc) 2W (Ta), 25W (Tc) Surface Mount TO-252

P-Channel 60V 4A (Ta), 15A (Tc) 2W (Ta), 25W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 3757-PJD15P06A_L2_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJD15P06A_L2_00001DKR-ND
Single FETs, MOSFETs 3757-PJD15P06A_L2_00001DKR-ND
P-Channel 60V 4A (Ta), 15A (Tc) 2W (Ta), 25W (Tc) Surface Mount TO-252

P-Channel 60V 4A (Ta), 15A (Tc) 2W (Ta), 25W (Tc) Surface Mount TO-252

Buy Now Datasheet
Singapore, Singapore
P-Channel 60V MOSFET Transistor
278-PJD15P06A_L2_00001
P-Channel 60V MOSFET Transistor 278-PJD15P06A_L2_00001
60V P-CHANNEL ENHANCEMENT MODE M Product overview: PJD15P06A_L2_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJD15P06A_L2_000 01 can be used for catalog matching and distributor lookup.

60V P-CHANNEL ENHANCEMENT MODE M Product overview: PJD15P06A_L2_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJD15P06A_L2_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PJD15P06A_L2_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PJD15P06A_L2_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PJD15P06A_L2_00001
60V P-CHANNEL ENHANCEMENT MODE M

60V P-CHANNEL ENHANCEMENT MODE M

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1323969-PJD15P06A_L2_00001 3757-PJD15P06A_L2_00001CT-ND 278-PJD15P06A_L2_00001 PJD15P06A_L2_00001
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs P-Channel 60V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
Package Type SOT3; TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data