PJD10N10_L2_00001 is a 100 V N-channel MOSFET in a TO-252AA surface-mount package, measuring approximately 6.73 mm by 6.22 mm. It has a continuous drain current rating of 2.6 A at 25℃ ambient temperature and 34.7 A for pulsed operation under specified conditions. The device exhibits a maximum on-state resistance of 130 mΩ at 10 V gate voltage and 5 A drain current, with a total gate charge of 12 nC. Thermal resistance from junction to case is 3.6 °C/W, and junction temperature operates from -55℃ to 150℃. The part is RoHS compliant and halogen-free.
N-Channel 100V 2.6A (Ta), 34.7A (Tc) 2W (Ta), 34.7W (Tc) Surface Mount TO-252
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3757-PJD10N10_L2_00001TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |