PANJIT SemiConductor Single FETs, MOSFETs PJC7407_R1_00001

Description
P-Channel 20V 1.3A (Ta) 350mW (Ta) Surface Mount SOT-323
Request a Quote Datasheet
Description
P-Channel 20V 1.3A (Ta) 350mW (Ta) Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3757-PJC7407_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJC7407_R1_00001CT-ND
Single FETs, MOSFETs 3757-PJC7407_R1_00001CT-ND
P-Channel 20V 1.3A (Ta) 350mW (Ta) Surface Mount SOT-323

P-Channel 20V 1.3A (Ta) 350mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - 3757-PJC7407_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJC7407_R1_00001DKR-ND
Single FETs, MOSFETs 3757-PJC7407_R1_00001DKR-ND
P-Channel 20V 1.3A (Ta) 350mW (Ta) Surface Mount SOT-323

P-Channel 20V 1.3A (Ta) 350mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - 3757-PJC7407_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJC7407_R1_00001TR-ND
Single FETs, MOSFETs 3757-PJC7407_R1_00001TR-ND
P-Channel 20V 1.3A (Ta) 350mW (Ta) Surface Mount SOT-323

P-Channel 20V 1.3A (Ta) 350mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PJC7407_R1_00001 - 889937-PJC7407_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PJC7407_R1_00001
889937-PJC7407_R1_00001
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PJC7407_R1_00001 889937-PJC7407_R1_00001
Manufacturer: Panjit Win Source Part Number: 889937-PJC7407_R1_00 001 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 1.3A (Ta) 350mW (Ta) Surface Mount SOT-323 Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.21.0095 Other Part Number: 3757-PJC7407_R1_0000 1DKR, 3757-PJC7407_R1_0000 1CT, 3757-PJC7407_R1_0000 1TR

Manufacturer: Panjit
Win Source Part Number: 889937-PJC7407_R1_00001
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 1.3A (Ta) 350mW (Ta) Surface Mount SOT-323
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8541.21.0095
Other Part Number: 3757-PJC7407_R1_00001DKR, 3757-PJC7407_R1_00001CT, 3757-PJC7407_R1_00001TR

Buy Now
Singapore, Singapore
P-Channel 1.3A 20V MOSFET Transistor
278-PJC7407_R1_00001
P-Channel 1.3A 20V MOSFET Transistor 278-PJC7407_R1_00001
Small Signal Field-Effect Transistor, 1.3A I(D), 20V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, GREEN, PLASTIC PACKAGE-3 Product overview: PJC7407_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 1.3A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.3A, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJC7407_R1_00001 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 1.3A I(D), 20V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, GREEN, PLASTIC PACKAGE-3 Product overview: PJC7407_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 1.3A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.3A, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJC7407_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - PJC7407_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
PJC7407_R1_00001
Integrated Circuits (ICs) - Transistors - MOSFETs PJC7407_R1_00001
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 3757-PJC7407_R1_00001CT-ND 889937-PJC7407_R1_00001 278-PJC7407_R1_00001 PJC7407_R1_00001
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PJC7407_R1_00001 P-Channel 1.3A 20V MOSFET Transistor Integrated Circuits (ICs) - Transistors - MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
600V 34A 100W IGBT Transistor - 279-AUIRG4BC30SSTRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 100 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR)
View Details
7 suppliers