PANJIT SemiConductor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single PJC7406_R1_00001

Description
Win Source Part Number: 1085242-PJC7406_R1_0 0001 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 1.3A (Ta) Rds On (Max) @ Id, Vgs: 77mOhm @ 1.3A, 4.5V Vgs(th) (Max) @ Id: 1.2V @ 250µA Power Dissipation (Max): 350mW (Ta) Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Gate Charge (Qg) (Max) @ Vgs: 4.6 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 350 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panjit International Inc. Other Names: 3757-PJC7406_R1_0000 1DKR,3757-PJC7406_R1 _00001CT,3757-PJC740 6_R1_00001TR Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Request a Quote Datasheet
Description
Win Source Part Number: 1085242-PJC7406_R1_0 0001 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 1.3A (Ta) Rds On (Max) @ Id, Vgs: 77mOhm @ 1.3A, 4.5V Vgs(th) (Max) @ Id: 1.2V @ 250µA Power Dissipation (Max): 350mW (Ta) Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Gate Charge (Qg) (Max) @ Vgs: 4.6 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 350 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panjit International Inc. Other Names: 3757-PJC7406_R1_0000 1DKR,3757-PJC7406_R1 _00001CT,3757-PJC740 6_R1_00001TR Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1085242-PJC7406_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1085242-PJC7406_R1_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1085242-PJC7406_R1_00001
Win Source Part Number: 1085242-PJC7406_R1_0 0001 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 1.3A (Ta) Rds On (Max) @ Id, Vgs: 77mOhm @ 1.3A, 4.5V Vgs(th) (Max) @ Id: 1.2V @ 250µA Power Dissipation (Max): 350mW (Ta) Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Gate Charge (Qg) (Max) @ Vgs: 4.6 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 350 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panjit International Inc. Other Names: 3757-PJC7406_R1_0000 1DKR,3757-PJC7406_R1 _00001CT,3757-PJC740 6_R1_00001TR Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Win Source Part Number: 1085242-PJC7406_R1_00001
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 1.3A (Ta)
Rds On (Max) @ Id, Vgs: 77mOhm @ 1.3A, 4.5V
Vgs(th) (Max) @ Id: 1.2V @ 250µA
Power Dissipation (Max): 350mW (Ta)
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Gate Charge (Qg) (Max) @ Vgs: 4.6 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 350 pF @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Panjit International Inc.
Other Names: 3757-PJC7406_R1_00001DKR,3757-PJC7406_R1_00001CT,3757-PJC7406_R1_00001TR
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Buy Now
Singapore, Singapore
N-Channel 1.3A 20V MOSFET Transistor
278-PJC7406_R1_00001
N-Channel 1.3A 20V MOSFET Transistor 278-PJC7406_R1_00001
Small Signal Field-Effect Transistor, 1.3A I(D), 20V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, GREEN, PLASTIC PACKAGE-3 Product overview: PJC7406_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.3A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.3A, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJC7406_R1_00001 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 1.3A I(D), 20V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, GREEN, PLASTIC PACKAGE-3 Product overview: PJC7406_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.3A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.3A, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJC7406_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 3757-PJC7406_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJC7406_R1_00001TR-ND
Single FETs, MOSFETs 3757-PJC7406_R1_00001TR-ND
N-Channel 20V 1.3A (Ta) 350mW (Ta) Surface Mount SOT-323

N-Channel 20V 1.3A (Ta) 350mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PJC7406_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PJC7406_R1_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PJC7406_R1_00001
20V N-CHANNEL ENHANCEMENT MODE M

20V N-CHANNEL ENHANCEMENT MODE M

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1085242-PJC7406_R1_00001 278-PJC7406_R1_00001 3757-PJC7406_R1_00001TR-ND PJC7406_R1_00001
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 1.3A 20V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
60V 56A DPAK MOSFET Transistor - 278-AUIRFR1018E - ERSAELECTRONICS PTE. LTD.
Specs
PD 110000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details