PANJIT SemiConductor N-Channel 0.36A 50V MOSFET Transistor PJC138K_R1_00001

Description
Small Signal Field-Effect Transistor, 0.36A I(D), 50V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, GREEN, PLASTIC PACKAGE-3 Product overview: PJC138K_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.36A, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.36A, 50V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJC138K_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, 0.36A I(D), 50V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, GREEN, PLASTIC PACKAGE-3 Product overview: PJC138K_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.36A, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.36A, 50V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJC138K_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 0.36A 50V MOSFET Transistor
278-PJC138K_R1_00001
N-Channel 0.36A 50V MOSFET Transistor 278-PJC138K_R1_00001
Small Signal Field-Effect Transistor, 0.36A I(D), 50V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, GREEN, PLASTIC PACKAGE-3 Product overview: PJC138K_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.36A, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.36A, 50V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJC138K_R1_00001 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 0.36A I(D), 50V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, GREEN, PLASTIC PACKAGE-3 Product overview: PJC138K_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.36A, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.36A, 50V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJC138K_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1085240-PJC138K_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1085240-PJC138K_R1_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1085240-PJC138K_R1_00001
Win Source Part Number: 1085240-PJC138K_R1_0 0001 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 360mA (Ta) Rds On (Max) @ Id, Vgs: 1.6Ohm @ 500mA, 10V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 236mW (Ta) Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Gate Charge (Qg) (Max) @ Vgs: 1 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 50 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panjit International Inc. Other Names: 3757-PJC138K_R1_0000 1DKR,3757-PJC138K_R1 _00001CT,3757-PJC138 K_R1_00001TR Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V

Win Source Part Number: 1085240-PJC138K_R1_00001
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 50 V
Current - Continuous Drain (Id) @ 25°C: 360mA (Ta)
Rds On (Max) @ Id, Vgs: 1.6Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power Dissipation (Max): 236mW (Ta)
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Gate Charge (Qg) (Max) @ Vgs: 1 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 50 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Panjit International Inc.
Other Names: 3757-PJC138K_R1_00001DKR,3757-PJC138K_R1_00001CT,3757-PJC138K_R1_00001TR
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 3757-PJC138K_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJC138K_R1_00001TR-ND
Single FETs, MOSFETs 3757-PJC138K_R1_00001TR-ND
N-Channel 50V 360mA (Ta) 236mW (Ta) Surface Mount SOT-323

N-Channel 50V 360mA (Ta) 236mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - 3757-PJC138K_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJC138K_R1_00001DKR-ND
Single FETs, MOSFETs 3757-PJC138K_R1_00001DKR-ND
N-Channel 50V 360mA (Ta) 236mW (Ta) Surface Mount SOT-323

N-Channel 50V 360mA (Ta) 236mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - 3757-PJC138K_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJC138K_R1_00001CT-ND
Single FETs, MOSFETs 3757-PJC138K_R1_00001CT-ND
N-Channel 50V 360mA (Ta) 236mW (Ta) Surface Mount SOT-323

N-Channel 50V 360mA (Ta) 236mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - PJC138K_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
PJC138K_R1_00001
Integrated Circuits (ICs) - Transistors - MOSFETs PJC138K_R1_00001
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-PJC138K_R1_00001 1085240-PJC138K_R1_00001 3757-PJC138K_R1_00001TR-ND PJC138K_R1_00001
Product Name N-Channel 0.36A 50V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Integrated Circuits (ICs) - Transistors - MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data