PANJIT SemiConductor Single FETs, MOSFETs PJA3471_R1_00001

Description
P-Channel 100V 900mA (Ta) 1.25W (Ta) Surface Mount SOT-23
Request a Quote Datasheet
Description
P-Channel 100V 900mA (Ta) 1.25W (Ta) Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3757-PJA3471_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJA3471_R1_00001TR-ND
Single FETs, MOSFETs 3757-PJA3471_R1_00001TR-ND
P-Channel 100V 900mA (Ta) 1.25W (Ta) Surface Mount SOT-23

P-Channel 100V 900mA (Ta) 1.25W (Ta) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 3757-PJA3471_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJA3471_R1_00001CT-ND
Single FETs, MOSFETs 3757-PJA3471_R1_00001CT-ND
P-Channel 100V 900mA (Ta) 1.25W (Ta) Surface Mount SOT-23

P-Channel 100V 900mA (Ta) 1.25W (Ta) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 3757-PJA3471_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJA3471_R1_00001DKR-ND
Single FETs, MOSFETs 3757-PJA3471_R1_00001DKR-ND
P-Channel 100V 900mA (Ta) 1.25W (Ta) Surface Mount SOT-23

P-Channel 100V 900mA (Ta) 1.25W (Ta) Surface Mount SOT-23

Buy Now Datasheet
Singapore, Singapore
SOT-23 MOSFET Transistor
278-PJA3471_R1_00001
SOT-23 MOSFET Transistor 278-PJA3471_R1_00001
SOT-23, MOSFET Product overview: PJA3471_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJA3471_R1_00001 can be used for catalog matching and distributor lookup.

SOT-23, MOSFET Product overview: PJA3471_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJA3471_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1336822-PJA3471_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1336822-PJA3471_R1_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1336822-PJA3471_R1_00001
Win Source Part Number: 1336822-PJA3471_R1_0 0001 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 100 V Power Dissipation (Max): 1.25W (Ta) Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Panjit International Inc. Base Product Number: PJA3471 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Current - Continuous Drain (Id) @ 25°C: 900mA (Ta) Rds On (Max) @ Id, Vgs: 650mOhm @ 900mA, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 448 pF @ 15 V

Win Source Part Number: 1336822-PJA3471_R1_00001
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 100 V
Power Dissipation (Max): 1.25W (Ta)
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Panjit International Inc.
Base Product Number: PJA3471
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 900mA (Ta)
Rds On (Max) @ Id, Vgs: 650mOhm @ 900mA, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 448 pF @ 15 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PJA3471_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PJA3471_R1_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PJA3471_R1_00001
SOT-23, MOSFET

SOT-23, MOSFET

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 3757-PJA3471_R1_00001TR-ND 278-PJA3471_R1_00001 1336822-PJA3471_R1_00001 PJA3471_R1_00001
Product Name Single FETs, MOSFETs SOT-23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 94-4156PBF - 766510-94-4156PBF - Win Source Electronics
Specs
PD 90000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK)
View Details
3 suppliers