P-Channel MOSFET, 40V, 3.1A, 0.088Ω, 3-Pin Product overview: PJA3441_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJA3441_R1_00001
P-Channel 40V 3.1A (Ta) 1.25W (Ta) Surface Mount SOT-23
P-Channel 40V 3.1A (Ta) 1.25W (Ta) Surface Mount SOT-23
P-Channel 40V 3.1A (Ta) 1.25W (Ta) Surface Mount SOT-23
Manufacturer: Panjit
Win Source Part Number: 889934-PJA3441_R1_00
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 40 V 3.1A (Ta) 1.25W (Ta) Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.29.0095
Other Part Number: 3757-PJA3441_R1_0000
40V 3.1A 88mΩ@10V,3.1A 1.25W 2.5V@250uA P Channel SOT-23 MOSFETs ROHS
Integrated Circuits (ICs) - Transistors - MOSFETs
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-PJA3441_R1_00001 | 3757-PJA3441_R1_00001TR-ND | 889934-PJA3441_R1_00001 | PJA3441_R1_00001 | PJA3441_R1_00001 | PJA3441_R1_00001 |
| Product Name | P-Channel 40V 3.1A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PJA3441_R1_00001 | Triode/MOS Tube/Transistor >> MOSFETs | Integrated Circuits (ICs) - Transistors - MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| V(BR)DSS | 40 volts | 40 volts | ||||
| VGS(off) | 2.5 volts |