PANJIT SemiConductor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PJA3415AE_R1_00001 PJA3415AE_R1_00001

Description
Manufacturer: Panjit Win Source Part Number: 889928-PJA3415AE_R1_ 00001 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 4.3A (Ta) 1.25W (Ta) Surface Mount SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.29.0095 Other Part Number: 3757-PJA3415AE_R1_00 001CT, 3757-PJA3415AE_R1_00 001DKR, 3757-PJA3415AE_R1_00 001TR
Request a Quote Datasheet
Description
Manufacturer: Panjit Win Source Part Number: 889928-PJA3415AE_R1_ 00001 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 4.3A (Ta) 1.25W (Ta) Surface Mount SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.29.0095 Other Part Number: 3757-PJA3415AE_R1_00 001CT, 3757-PJA3415AE_R1_00 001DKR, 3757-PJA3415AE_R1_00 001TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PJA3415AE_R1_00001 - 889928-PJA3415AE_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PJA3415AE_R1_00001
889928-PJA3415AE_R1_00001
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PJA3415AE_R1_00001 889928-PJA3415AE_R1_00001
Manufacturer: Panjit Win Source Part Number: 889928-PJA3415AE_R1_ 00001 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 4.3A (Ta) 1.25W (Ta) Surface Mount SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.29.0095 Other Part Number: 3757-PJA3415AE_R1_00 001CT, 3757-PJA3415AE_R1_00 001DKR, 3757-PJA3415AE_R1_00 001TR

Manufacturer: Panjit
Win Source Part Number: 889928-PJA3415AE_R1_00001
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 4.3A (Ta) 1.25W (Ta) Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.29.0095
Other Part Number: 3757-PJA3415AE_R1_00001CT, 3757-PJA3415AE_R1_00001DKR, 3757-PJA3415AE_R1_00001TR

Buy Now
Single FETs, MOSFETs - 3757-PJA3415AE_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJA3415AE_R1_00001TR-ND
Single FETs, MOSFETs 3757-PJA3415AE_R1_00001TR-ND
P-Channel 20V 4.3A (Ta) 1.25W (Ta) Surface Mount SOT-23

P-Channel 20V 4.3A (Ta) 1.25W (Ta) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 3757-PJA3415AE_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJA3415AE_R1_00001DKR-ND
Single FETs, MOSFETs 3757-PJA3415AE_R1_00001DKR-ND
P-Channel 20V 4.3A (Ta) 1.25W (Ta) Surface Mount SOT-23

P-Channel 20V 4.3A (Ta) 1.25W (Ta) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 3757-PJA3415AE_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJA3415AE_R1_00001CT-ND
Single FETs, MOSFETs 3757-PJA3415AE_R1_00001CT-ND
P-Channel 20V 4.3A (Ta) 1.25W (Ta) Surface Mount SOT-23

P-Channel 20V 4.3A (Ta) 1.25W (Ta) Surface Mount SOT-23

Buy Now Datasheet
Singapore, Singapore
P-Channel 20V 4.3A 0.05 Ohm MOSFET Transistor
278-PJA3415AE_R1_00001
P-Channel 20V 4.3A 0.05 Ohm MOSFET Transistor 278-PJA3415AE_R1_00001
P-Channel MOSFET, 20V, 4.3A, 0.05 Ohm, 3-Pin Product overview: PJA3415AE_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 4.3A, 0.05 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.3A, 0.05 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJA3415AE_R1_000 01 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 20V, 4.3A, 0.05 Ohm, 3-Pin Product overview: PJA3415AE_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 4.3A, 0.05 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.3A, 0.05 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJA3415AE_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PJA3415AE_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PJA3415AE_R1_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PJA3415AE_R1_00001
SOT-23, MOSFET

SOT-23, MOSFET

Supplier's Site
Single FETs, MOSFETs - PJA3415AE_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PJA3415AE_R1_00001
Single FETs, MOSFETs PJA3415AE_R1_00001
SOT-23, MOSFET

SOT-23, MOSFET

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 889928-PJA3415AE_R1_00001 3757-PJA3415AE_R1_00001TR-ND 278-PJA3415AE_R1_00001 PJA3415AE_R1_00001 PJA3415AE_R1_00001
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PJA3415AE_R1_00001 Single FETs, MOSFETs P-Channel 20V 4.3A 0.05 Ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

55V 74A MOSFET Transistor - 278-AUIRF4905 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 200000 milliwatts
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers