P-Channel 20V 3.4A (Ta) 1.25W (Ta) Surface Mount SOT-23
P-Channel 20V 3.4A (Ta) 1.25W (Ta) Surface Mount SOT-23
P-Channel 20V 3.4A (Ta) 1.25W (Ta) Surface Mount SOT-23
Win Source Part Number: 1085221-PJA3413_R1_0
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 3.4A (Ta)
Rds On (Max) @ Id, Vgs: 82mOhm @ 3.4A, 4.5V
Vgs(th) (Max) @ Id: 1.2V @ 250µA
Power Dissipation (Max): 1.25W (Ta)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Gate Charge (Qg) (Max) @ Vgs: 7 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 522 pF @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Panjit International Inc.
Other Names: 3757-PJA3413_R1_0000
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
SOT-23, MOSFET
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 3757-PJA3413_R1_00001TR-ND | 1085221-PJA3413_R1_00001 | PJA3413_R1_00001 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel |