PANJIT SemiConductor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single PJA3409_R1_00001

Description
Win Source Part Number: 1085220-PJA3409_R1_0 0001 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 2.9A (Ta) Rds On (Max) @ Id, Vgs: 110mOhm @ 2.9A, 10V Vgs(th) (Max) @ Id: 2.1V @ 250µA Power Dissipation (Max): 1.25W (Ta) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Gate Charge (Qg) (Max) @ Vgs: 9.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 396 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panjit International Inc. Other Names: 3757-PJA3409_R1_0000 1DKR,3757-PJA3409_R1 _00001TR,3757-PJA340 9_R1_00001CT Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1085220-PJA3409_R1_0 0001 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 2.9A (Ta) Rds On (Max) @ Id, Vgs: 110mOhm @ 2.9A, 10V Vgs(th) (Max) @ Id: 2.1V @ 250µA Power Dissipation (Max): 1.25W (Ta) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Gate Charge (Qg) (Max) @ Vgs: 9.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 396 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panjit International Inc. Other Names: 3757-PJA3409_R1_0000 1DKR,3757-PJA3409_R1 _00001TR,3757-PJA340 9_R1_00001CT Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1085220-PJA3409_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1085220-PJA3409_R1_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1085220-PJA3409_R1_00001
Win Source Part Number: 1085220-PJA3409_R1_0 0001 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 2.9A (Ta) Rds On (Max) @ Id, Vgs: 110mOhm @ 2.9A, 10V Vgs(th) (Max) @ Id: 2.1V @ 250µA Power Dissipation (Max): 1.25W (Ta) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Gate Charge (Qg) (Max) @ Vgs: 9.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 396 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panjit International Inc. Other Names: 3757-PJA3409_R1_0000 1DKR,3757-PJA3409_R1 _00001TR,3757-PJA340 9_R1_00001CT Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1085220-PJA3409_R1_00001
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 2.9A (Ta)
Rds On (Max) @ Id, Vgs: 110mOhm @ 2.9A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Power Dissipation (Max): 1.25W (Ta)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Gate Charge (Qg) (Max) @ Vgs: 9.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 396 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Panjit International Inc.
Other Names: 3757-PJA3409_R1_00001DKR,3757-PJA3409_R1_00001TR,3757-PJA3409_R1_00001CT
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 3757-PJA3409_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJA3409_R1_00001CT-ND
Single FETs, MOSFETs 3757-PJA3409_R1_00001CT-ND
P-Channel 30V 2.9A (Ta) 1.25W (Ta) Surface Mount SOT-23

P-Channel 30V 2.9A (Ta) 1.25W (Ta) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 3757-PJA3409_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJA3409_R1_00001DKR-ND
Single FETs, MOSFETs 3757-PJA3409_R1_00001DKR-ND
P-Channel 30V 2.9A (Ta) 1.25W (Ta) Surface Mount SOT-23

P-Channel 30V 2.9A (Ta) 1.25W (Ta) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 3757-PJA3409_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJA3409_R1_00001TR-ND
Single FETs, MOSFETs 3757-PJA3409_R1_00001TR-ND
P-Channel 30V 2.9A (Ta) 1.25W (Ta) Surface Mount SOT-23

P-Channel 30V 2.9A (Ta) 1.25W (Ta) Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PJA3409_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PJA3409_R1_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PJA3409_R1_00001
SOT-23, MOSFET

SOT-23, MOSFET

Supplier's Site
Single FETs, MOSFETs - PJA3409_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PJA3409_R1_00001
Single FETs, MOSFETs PJA3409_R1_00001
SOT-23, MOSFET

SOT-23, MOSFET

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1085220-PJA3409_R1_00001 3757-PJA3409_R1_00001CT-ND PJA3409_R1_00001 PJA3409_R1_00001
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
PD 1250 milliwatts 1250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR120ZTRL - 122818-AUIRFR120ZTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 35000 milliwatts
View Details
4 suppliers