N-Channel 30V 5.6A (Ta) 1.25W (Ta) Surface Mount SOT-23
N-Channel 30V 5.6A (Ta) 1.25W (Ta) Surface Mount SOT-23
N-Channel 30V 5.6A (Ta) 1.25W (Ta) Surface Mount SOT-23
Manufacturer: Panjit
Win Source Part Number: 889917-PJA3404_R1_00
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 5.6A (Ta) 1.25W (Ta) Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.29.0095
Other Part Number: 3757-PJA3404_R1_0000
Power Field-Effect Transistor, 5.6A I(D), 30V, 0.03ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, GREEN, PLASTIC PACKAGE-3 Product overview: PJA3404_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5.6A, 30V, 0.03ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.6A, 30V, 0.03ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJA3404_R1_00001
SOT-23, MOSFET
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 3757-PJA3404_R1_00001CT-ND | 889917-PJA3404_R1_00001 | 278-PJA3404_R1_00001 | PJA3404_R1_00001 | PJA3404_R1_00001 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PJA3404_R1_00001 | N-Channel 5.6A 30V 0.03ohm MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |