PANJIT SemiConductor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PJA3401_R1_00001 PJA3401_R1_00001

Description
Manufacturer: Panjit Win Source Part Number: 889914-PJA3401_R1_00 001 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 3.6A (Ta) 1.25W (Ta) Surface Mount SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.29.0095 Other Part Number: 3757-PJA3401_R1_0000 1CT, 3757-PJA3401_R1_0000 1TR, 3757-PJA3401_R1_0000 1DKR
Request a Quote Datasheet
Description
Manufacturer: Panjit Win Source Part Number: 889914-PJA3401_R1_00 001 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 3.6A (Ta) 1.25W (Ta) Surface Mount SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.29.0095 Other Part Number: 3757-PJA3401_R1_0000 1CT, 3757-PJA3401_R1_0000 1TR, 3757-PJA3401_R1_0000 1DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PJA3401_R1_00001 - 889914-PJA3401_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PJA3401_R1_00001
889914-PJA3401_R1_00001
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PJA3401_R1_00001 889914-PJA3401_R1_00001
Manufacturer: Panjit Win Source Part Number: 889914-PJA3401_R1_00 001 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 3.6A (Ta) 1.25W (Ta) Surface Mount SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.29.0095 Other Part Number: 3757-PJA3401_R1_0000 1CT, 3757-PJA3401_R1_0000 1TR, 3757-PJA3401_R1_0000 1DKR

Manufacturer: Panjit
Win Source Part Number: 889914-PJA3401_R1_00001
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 3.6A (Ta) 1.25W (Ta) Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.29.0095
Other Part Number: 3757-PJA3401_R1_00001CT, 3757-PJA3401_R1_00001TR, 3757-PJA3401_R1_00001DKR

Buy Now
Singapore, Singapore
SOT-23 MOSFET Transistor
278-PJA3401_R1_00001
SOT-23 MOSFET Transistor 278-PJA3401_R1_00001
SOT-23, MOSFET Product overview: PJA3401_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJA3401_R1_00001 can be used for catalog matching and distributor lookup.

SOT-23, MOSFET Product overview: PJA3401_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJA3401_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 3757-PJA3401_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJA3401_R1_00001TR-ND
Single FETs, MOSFETs 3757-PJA3401_R1_00001TR-ND
P-Channel 30V 3.6A (Ta) 1.25W (Ta) Surface Mount SOT-23

P-Channel 30V 3.6A (Ta) 1.25W (Ta) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 3757-PJA3401_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJA3401_R1_00001DKR-ND
Single FETs, MOSFETs 3757-PJA3401_R1_00001DKR-ND
P-Channel 30V 3.6A (Ta) 1.25W (Ta) Surface Mount SOT-23

P-Channel 30V 3.6A (Ta) 1.25W (Ta) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 3757-PJA3401_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJA3401_R1_00001CT-ND
Single FETs, MOSFETs 3757-PJA3401_R1_00001CT-ND
P-Channel 30V 3.6A (Ta) 1.25W (Ta) Surface Mount SOT-23

P-Channel 30V 3.6A (Ta) 1.25W (Ta) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - PJA3401_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PJA3401_R1_00001
Single FETs, MOSFETs PJA3401_R1_00001
SOT-23, MOSFET

SOT-23, MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PJA3401_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PJA3401_R1_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PJA3401_R1_00001
SOT-23, MOSFET

SOT-23, MOSFET

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 889914-PJA3401_R1_00001 278-PJA3401_R1_00001 3757-PJA3401_R1_00001TR-ND PJA3401_R1_00001 PJA3401_R1_00001
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PJA3401_R1_00001 SOT-23 MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement
PD 1.25 milliwatts 1250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - IGBTs - AIKW75N60CTE8188XKSA1 - Acme Chip Technology Co., Limited
Specs
Package Type Automotive
Packing Method Tube; Tube
Output Power 428 watts
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details