PANJIT SemiConductor N-Channel 0.5A 50V MOSFET Transistor PJA138K_R1_00001

Description
Small Signal Field-Effect Transistor, 0.5A I(D), 50V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, GREEN, PLASTIC PACKAGE-3 Product overview: PJA138K_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.5A, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.5A, 50V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJA138K_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, 0.5A I(D), 50V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, GREEN, PLASTIC PACKAGE-3 Product overview: PJA138K_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.5A, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.5A, 50V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJA138K_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 0.5A 50V MOSFET Transistor
278-PJA138K_R1_00001
N-Channel 0.5A 50V MOSFET Transistor 278-PJA138K_R1_00001
Small Signal Field-Effect Transistor, 0.5A I(D), 50V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, GREEN, PLASTIC PACKAGE-3 Product overview: PJA138K_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.5A, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.5A, 50V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJA138K_R1_00001 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 0.5A I(D), 50V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, GREEN, PLASTIC PACKAGE-3 Product overview: PJA138K_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.5A, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.5A, 50V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PJA138K_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 3757-PJA138K_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJA138K_R1_00001CT-ND
Single FETs, MOSFETs 3757-PJA138K_R1_00001CT-ND
N-Channel 50V 500mA (Ta) 500mW (Ta) Surface Mount SOT-23

N-Channel 50V 500mA (Ta) 500mW (Ta) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 3757-PJA138K_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJA138K_R1_00001DKR-ND
Single FETs, MOSFETs 3757-PJA138K_R1_00001DKR-ND
N-Channel 50V 500mA (Ta) 500mW (Ta) Surface Mount SOT-23

N-Channel 50V 500mA (Ta) 500mW (Ta) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 3757-PJA138K_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJA138K_R1_00001TR-ND
Single FETs, MOSFETs 3757-PJA138K_R1_00001TR-ND
N-Channel 50V 500mA (Ta) 500mW (Ta) Surface Mount SOT-23

N-Channel 50V 500mA (Ta) 500mW (Ta) Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1376815-PJA138K_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1376815-PJA138K_R1_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1376815-PJA138K_R1_00001
Win Source Part Number: 1376815-PJA138K_R1_0 0001 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Base Product Number: PJA138 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 500mA (Ta) Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Rds On (Max) @ Id, Vgs: 1.6Ohm @ 500mA, 10V Vgs(th) (Max) @ Id: 1.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 1 nC @ 4.5 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 50 pF @ 25 V Power Dissipation (Max): 500mW (Ta) Mounting Type: Surface Mount HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1376815-PJA138K_R1_00001
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Base Product Number: PJA138
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 50 V
Current - Continuous Drain (Id) @ 25°C: 500mA (Ta)
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Rds On (Max) @ Id, Vgs: 1.6Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 1 nC @ 4.5 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 50 pF @ 25 V
Power Dissipation (Max): 500mW (Ta)
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
PJA138K_R1_00001
Triode/MOS Tube/Transistor >> MOSFETs PJA138K_R1_00001
50V 500mA 500mW 1.6Ω@500mA,10V 1.5V@250uA null SOT-23 MOSFETs ROHS

50V 500mA 500mW 1.6Ω@500mA,10V 1.5V@250uA null SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PJA138K_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PJA138K_R1_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PJA138K_R1_00001
SOT-23, MOSFET

SOT-23, MOSFET

Supplier's Site
Single FETs, MOSFETs - PJA138K_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PJA138K_R1_00001
Single FETs, MOSFETs PJA138K_R1_00001
SOT-23, MOSFET

SOT-23, MOSFET

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-PJA138K_R1_00001 3757-PJA138K_R1_00001CT-ND 1376815-PJA138K_R1_00001 PJA138K_R1_00001 PJA138K_R1_00001 PJA138K_R1_00001
Product Name N-Channel 0.5A 50V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
PD 500 milliwatts 500 milliwatts 500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 50 volts 50 volts
Unlock Full Specs
to access all available technical data