Win Source Part Number: 1011077-PJ2301_R1_00
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 3.1A (Ta)
Rds On (Max) @ Id, Vgs: 100mOhm @ 3.1A, 4.5V
Vgs(th) (Max) @ Id: 1.2V @ 250µA
Power Dissipation (Max): 1.25W (Ta)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Gate Charge (Qg) (Max) @ Vgs: 5.4 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 416 pF @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Panjit International Inc.
Other Names: 3757-PJ2301_R1_00001
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
P-Channel 20V 3.1A (Ta) 1.25W (Ta) Surface Mount SOT-23
20V 3.1A 1.25W 100mΩ@4.5V,3.1A 1.2V@250uA 1 Piece P-Channel SOT-23 MOSFETs ROHS
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors |
| Product Number | 1011077-PJ2301_R1_00001 | 3757-PJ2301_R1_00001TR-ND | PJ2301_R1_00001 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Transistors |
| Polarity | P-Channel | P-Channel |