Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960711-PG102R _AY _10001
Peak Non-Repetitive Surge Current: 30 A
Number of Pins: 2
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -50 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 200 V
Peak Reverse Current: 1 µA
Reverse Recovery Time: 150 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 960711-PG102R _AY _10001 |
| Product Name | OEM Parts - OEM Parts (O - R) - PG102R _AY _10001 |