PANJIT SemiConductor Single Zener Diodes PDZ18B_R1_00001

Description
Zener Diode 18V 400mW ±2.19% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 18V 400mW ±2.19% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 3757-PDZ18B_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-PDZ18B_R1_00001TR-ND
Single Zener Diodes 3757-PDZ18B_R1_00001TR-ND
Zener Diode 18V 400mW ±2.19% Surface Mount SOD-323

Zener Diode 18V 400mW ±2.19% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 3757-PDZ18B_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-PDZ18B_R1_00001CT-ND
Single Zener Diodes 3757-PDZ18B_R1_00001CT-ND
Zener Diode 18V 400mW ±2.19% Surface Mount SOD-323

Zener Diode 18V 400mW ±2.19% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 3757-PDZ18B_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-PDZ18B_R1_00001DKR-ND
Single Zener Diodes 3757-PDZ18B_R1_00001DKR-ND
Zener Diode 18V 400mW ±2.19% Surface Mount SOD-323

Zener Diode 18V 400mW ±2.19% Surface Mount SOD-323

Buy Now Datasheet
18V 0.4W Zener Diode - 287-PDZ18B_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 0.4W Zener Diode
287-PDZ18B_R1_00001
18V 0.4W Zener Diode 287-PDZ18B_R1_00001
Zener Diode, 18V V(Z), 2.2%, 0.4W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: PDZ18B_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.4W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.4W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ18B_R1_00001 can be used for catalog matching and distributor lookup.

Zener Diode, 18V V(Z), 2.2%, 0.4W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: PDZ18B_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.4W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.4W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ18B_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 959897-PDZ18B_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
959897-PDZ18B_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single 959897-PDZ18B_R1_00001
Win Source Part Number: 959897-PDZ18B_R1_000 01 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±2.19% Power - Max: 400 mW Current - Reverse Leakage @ Vr: 50 nA @ 13 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 20 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-PDZ18B_R1_00001 DKR,3757-PDZ18B_R1_0 0001CT,3757-PDZ18B_R 1_00001TR

Win Source Part Number: 959897-PDZ18B_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±2.19%
Power - Max: 400 mW
Current - Reverse Leakage @ Vr: 50 nA @ 13 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 20 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-PDZ18B_R1_00001DKR,3757-PDZ18B_R1_00001CT,3757-PDZ18B_R1_00001TR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PDZ18B_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PDZ18B_R1_00001
Discrete Semiconductor Products - Diodes - Zener PDZ18B_R1_00001
SOD-323, ZENER

SOD-323, ZENER

Supplier's Site
Single Zener Diodes - PDZ18B_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PDZ18B_R1_00001
Single Zener Diodes PDZ18B_R1_00001
SOD-323, ZENER

SOD-323, ZENER

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 3757-PDZ18B_R1_00001TR-ND 287-PDZ18B_R1_00001 959897-PDZ18B_R1_00001 PDZ18B_R1_00001 PDZ18B_R1_00001
Product Name Single Zener Diodes 18V 0.4W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
PD 0.4000 milliwatts
Package SOD-323; SC-90, SOD-323F SOD-323; SOD-323 SOD-323; SC-90, SOD-323F
Unlock Full Specs
to access all available technical data