PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Zener - Single PDZ16B-AU_R1_000A1

Description
Win Source Part Number: 1084424-PDZ16B-AU_R1 _000A1 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±2.06% Power - Max: 400 mW Current - Reverse Leakage @ Vr: 50 nA @ 12 V Voltage - Zener (Nom) (Vz): 16 V Impedance (Max) (Zzt): 20 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-PDZ16B-AU_R1_00 0A1TR,3757-PDZ16B-AU _R1_000A1CT,3757-PDZ 16B-AU_R1_000A1DKR Base Product Number: PDZ16B
Request a Quote Datasheet
Description
Win Source Part Number: 1084424-PDZ16B-AU_R1 _000A1 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±2.06% Power - Max: 400 mW Current - Reverse Leakage @ Vr: 50 nA @ 12 V Voltage - Zener (Nom) (Vz): 16 V Impedance (Max) (Zzt): 20 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-PDZ16B-AU_R1_00 0A1TR,3757-PDZ16B-AU _R1_000A1CT,3757-PDZ 16B-AU_R1_000A1DKR Base Product Number: PDZ16B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1084424-PDZ16B-AU_R1_000A1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1084424-PDZ16B-AU_R1_000A1
Discrete Semiconductor Products - Diodes - Zener - Single 1084424-PDZ16B-AU_R1_000A1
Win Source Part Number: 1084424-PDZ16B-AU_R1 _000A1 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±2.06% Power - Max: 400 mW Current - Reverse Leakage @ Vr: 50 nA @ 12 V Voltage - Zener (Nom) (Vz): 16 V Impedance (Max) (Zzt): 20 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-PDZ16B-AU_R1_00 0A1TR,3757-PDZ16B-AU _R1_000A1CT,3757-PDZ 16B-AU_R1_000A1DKR Base Product Number: PDZ16B

Win Source Part Number: 1084424-PDZ16B-AU_R1_000A1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±2.06%
Power - Max: 400 mW
Current - Reverse Leakage @ Vr: 50 nA @ 12 V
Voltage - Zener (Nom) (Vz): 16 V
Impedance (Max) (Zzt): 20 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-PDZ16B-AU_R1_000A1TR,3757-PDZ16B-AU_R1_000A1CT,3757-PDZ16B-AU_R1_000A1DKR
Base Product Number: PDZ16B

Buy Now
Single Zener Diodes - 3757-PDZ16B-AU_R1_000A1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-PDZ16B-AU_R1_000A1TR-ND
Single Zener Diodes 3757-PDZ16B-AU_R1_000A1TR-ND
Zener Diode 16V 400mW ±2.06% Surface Mount SOD-323

Zener Diode 16V 400mW ±2.06% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 3757-PDZ16B-AU_R1_000A1CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-PDZ16B-AU_R1_000A1CT-ND
Single Zener Diodes 3757-PDZ16B-AU_R1_000A1CT-ND
Zener Diode 16V 400mW ±2.06% Surface Mount SOD-323

Zener Diode 16V 400mW ±2.06% Surface Mount SOD-323

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Zener Diodes Diodes
Product Number 1084424-PDZ16B-AU_R1_000A1 3757-PDZ16B-AU_R1_000A1TR-ND
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes
Package SOD-323; SC-90, SOD-323F
Unlock Full Specs
to access all available technical data