Win Source Part Number: 966285-PDZ13B_R1_000
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±2.23%
Power - Max: 400 mW
Current - Reverse Leakage @ Vr: 100 nA @ 10 V
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 10 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-PDZ13B_R1_00001
Base Product Number: PDZ13B
SURFACE MOUNT SILICON ZENER DIOD Product overview: PDZ13B_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ13B_R1_00001 can be used for catalog matching and distributor lookup.
Zener Diode 13V 400mW ±2.23% Surface Mount SOD-323
Zener Diode 13V 400mW ±2.23% Surface Mount SOD-323
Zener Diode 13V 400mW ±2.23% Surface Mount SOD-323
SURFACE MOUNT SILICON ZENER DIOD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 966285-PDZ13B_R1_00001 | 287-PDZ13B_R1_00001 | 3757-PDZ13B_R1_00001DKR-ND | PDZ13B_R1_00001 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | SMD Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-323; SC-90, SOD-323F | Tape & Reel (TR) | SOD-323; SOD-323 | |
| VZ | 13 volts | 13.2 volts | 13 volts | |
| ZZT | 10 ohms | 10 ohms | 10 ohms | |
| IR | 0.1000 mA | 100 mA |