PANJIT SemiConductor OEM Parts - OEM Parts (O - R) - P6KE200A_AY_10001 P6KE200A_AY_10001

Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964645-P6KE200A_AY_1 0001 Clamping Voltage: 274 V Peak Pulse Current: 2.2 A Direction: Unidirectional Number of Pins: 2 Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 1 µA Min Breakdown Voltage: 190 V Peak Pulse Power: 600 W Reverse Standoff Voltage: 171 V Test Current: 1 mA
Request a Quote
Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964645-P6KE200A_AY_1 0001 Clamping Voltage: 274 V Peak Pulse Current: 2.2 A Direction: Unidirectional Number of Pins: 2 Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 1 µA Min Breakdown Voltage: 190 V Peak Pulse Power: 600 W Reverse Standoff Voltage: 171 V Test Current: 1 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - P6KE200A_AY_10001 - 964645-P6KE200A_AY_10001 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - P6KE200A_AY_10001
964645-P6KE200A_AY_10001
OEM Parts - OEM Parts (O - R) - P6KE200A_AY_10001 964645-P6KE200A_AY_10001
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964645-P6KE200A_AY_1 0001 Clamping Voltage: 274 V Peak Pulse Current: 2.2 A Direction: Unidirectional Number of Pins: 2 Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 1 µA Min Breakdown Voltage: 190 V Peak Pulse Power: 600 W Reverse Standoff Voltage: 171 V Test Current: 1 mA

Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964645-P6KE200A_AY_10001
Clamping Voltage: 274 V
Peak Pulse Current: 2.2 A
Direction: Unidirectional
Number of Pins: 2
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 1 µA
Min Breakdown Voltage: 190 V
Peak Pulse Power: 600 W
Reverse Standoff Voltage: 171 V
Test Current: 1 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 964645-P6KE200A_AY_10001
Product Name OEM Parts - OEM Parts (O - R) - P6KE200A_AY_10001
Unlock Full Specs
to access all available technical data