Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960702-P6KE150A _AY _10001
Clamping Voltage: 207 V
Peak Pulse Current: 2.9 A
Direction: Unidirectional
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 1 µA
Min Breakdown Voltage: 143 V
Peak Pulse Power: 600 W
Reverse Standoff Voltage: 128 V
Test Current: 1 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 960702-P6KE150A _AY _10001 |
| Product Name | OEM Parts - OEM Parts (O - R) - P6KE150A _AY _10001 |