Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961025-P600M _AY _10001
Peak Non-Repetitive Surge Current: 400 A
Forward Current: 6 A
Number of Pins: 2
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 1 kV
Peak Reverse Current: 10 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 961025-P600M _AY _10001 |
| Product Name | OEM Parts - OEM Parts (O - R) - P600M _AY _10001 |