Win Source Part Number: 1362174-P4SMAJ48CA_R
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 55 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Series: P4SMAJ
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
Base Product Number: P4SMAJ48
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 48V
Voltage - Breakdown (Min): 53.3V
Voltage - Clamping (Max) @ Ipp: 77.4V
Current - Peak Pulse (10/1000µs): 5.2A
Power - Peak Pulse: 400W
Power Line Protection: No
Trans Voltage Suppressor Diode, 400W, 48V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AC, SMA, 2 PIN Product overview: P4SMAJ48CA_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMAJ48CA_R1_00
SURFACE MOUNT TRANSIENT VOLTAGE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1362174-P4SMAJ48CA_R1_00001 | 144-P4SMAJ48CA_R1_00001 | P4SMAJ48CA_R1_00001 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 400W 48V TVS Protection Diode | TVS Diodes |
| Package | DO-214AC, SMA | SMA | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 77.4 volts | ||
| VBR | 53.3 volts |