PANJIT SemiConductor 400W 33V TVS Protection Diode P4SMAJ33A_R1_00001

Description
Trans Voltage Suppressor Diode, 400W, 33V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC, SMA, 2 PIN Product overview: P4SMAJ33A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMAJ33A_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 400W, 33V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC, SMA, 2 PIN Product overview: P4SMAJ33A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMAJ33A_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W 33V TVS Protection Diode - 144-P4SMAJ33A_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 33V TVS Protection Diode
144-P4SMAJ33A_R1_00001
400W 33V TVS Protection Diode 144-P4SMAJ33A_R1_00001
Trans Voltage Suppressor Diode, 400W, 33V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC, SMA, 2 PIN Product overview: P4SMAJ33A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMAJ33A_R1_000 01 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 400W, 33V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC, SMA, 2 PIN Product overview: P4SMAJ33A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMAJ33A_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1158389-P4SMAJ33A_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1158389-P4SMAJ33A_R1_00001
Circuit Protection - TVS - Diodes 1158389-P4SMAJ33A_R1_00001
Win Source Part Number: 1158389-P4SMAJ33A_R1 _00001 Category: Circuit Protection>TVS - Diodes Series: P4SMAJ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 1,800 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33V Voltage - Breakdown (Min): 36.7V Voltage - Clamping (Max) @ Ipp: 53.3V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 7.5A Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-P4SMAJ33A_R1_00 001TR,3757-P4SMAJ33A _R1_00001DKR,3757-P4 SMAJ33A_R1_00001CT

Win Source Part Number: 1158389-P4SMAJ33A_R1_00001
Category: Circuit Protection>TVS - Diodes
Series: P4SMAJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,800
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Voltage - Clamping (Max) @ Ipp: 53.3V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 7.5A
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-P4SMAJ33A_R1_00001TR,3757-P4SMAJ33A_R1_00001DKR,3757-P4SMAJ33A_R1_00001CT

Buy Now Datasheet
Circuit Protection - TVS P4SMAJ33A_R1_00001
Circuit Protection - TVS

Circuit Protection - TVS

Supplier's Site
SURFACE MOUNT TRANSIENT VOLTAGE

SURFACE MOUNT TRANSIENT VOLTAGE

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-P4SMAJ33A_R1_00001 1158389-P4SMAJ33A_R1_00001 P4SMAJ33A_R1_00001 P4SMAJ33A_R1_00001
Product Name 400W 33V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - TVS TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package SMA DO-214AC, SMA
Peak Pulse Power 400 watts 400 watts
Unlock Full Specs
to access all available technical data