41.4V Clamp 10A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
41.4V Clamp 10A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
41.4V Clamp 10A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-P4SMA30CA_R1_00001CT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts |
| VC | 41.4 volts |