Win Source Part Number: 1367389-MMSZ5259B_R1
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: MMSZ5259
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 100 nA @ 30 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 39 V
Impedance (Max) (Zzt): 80 Ohms
Zener Diode, 39V V(Z), 5%, 0.5W, Silicon, Unidirectional, Product overview: MMSZ5259B_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5259B_R1_000
Zener Diode 39V 500mW ±5% Surface Mount SOD-123
Zener Diode 39V 500mW ±5% Surface Mount SOD-123
Zener Diode 39V 500mW ±5% Surface Mount SOD-123
SOD-123, ZENER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1367389-MMSZ5259B_R1_00001 | 287-MMSZ5259B_R1_00001 | 3757-MMSZ5259B_R1_00001DKR-ND | MMSZ5259B_R1_00001 | MMSZ5259B_R1_00001 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | 39V 0.5W Zener Diode | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| VZ | 39 volts | 39 volts | 39 volts | ||
| ZZT | 80 ohms | 80 ohms | 80 ohms | ||
| IR | 0.1000 mA | 1.00E-4 mA | 100 mA |