Wide variety of surface mount and through hole packages
Manufacturer: Panjit
Win Source Part Number: 1225587-MMSZ5257A
Manufacturer Homepage: www.panjit.com.tw
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Independent Type 32.34V~33.66V 500mW 33V SOD-123 Zener Diodes ROHS
| PANJIT SemiConductor | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5257A | 1225587-MMSZ5257A | MMSZ5257A |
| Product Name | Zener Diode | Newest Parts - MMSZ5257A | Diodes |
| Life Cycle Stage | Maturity | ||
| Package | SOD-123 | ||
| Pin Count | 2 | ||
| RoHS Compliant | RoHS | RoHS | |
| VZ | 33 volts |